10FWSB -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
10FWSB
Description
FASTENER SIZE #10
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Description
FASTENER SIZE #10
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
10FWSB
FASTENER SIZE #10
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
- FASTENER SIZE #10
- MATERIAL SILICON BRONZE
- TYPE ROUND
- PACKAGE QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
10FWSB |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; Rubber
View Details
National Bolt & Nut Corporation
Washer Type
Flat or USS
Material
HardenedSteel
Finish
Plain
View Details
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details