Peco Fasteners, Inc. Self-Tapping Screw - Non Metric 1032X12PHPTFZ

Description
F 1/2 INCH LENGTH PAN HEAD PHILLIPS DRIVE LENGTH - DECIMAL .5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1/2 NOMINAL DIAMETER - DECIMAL .19 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES
Datasheet
Description
F 1/2 INCH LENGTH PAN HEAD PHILLIPS DRIVE LENGTH - DECIMAL .5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1/2 NOMINAL DIAMETER - DECIMAL .19 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - Non Metric - 1032X12PHPTFZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Self-Tapping Screw - Non Metric
1032X12PHPTFZ
Self-Tapping Screw - Non Metric 1032X12PHPTFZ
F 1/2 INCH LENGTH PAN HEAD PHILLIPS DRIVE LENGTH - DECIMAL .5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1/2 NOMINAL DIAMETER - DECIMAL .19 NOMINAL DIAMETER - DECIMAL - UOM IN PACKAGING QUANTITY 100 PIECES
  • F
  • 1/2 INCH LENGTH
  • PAN HEAD
  • PHILLIPS DRIVE
  • LENGTH - DECIMAL .5
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 1/2
  • NOMINAL DIAMETER - DECIMAL .19
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • PACKAGING QUANTITY 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number 1032X12PHPTFZ
Product Name Self-Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41846 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7863 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details