Jergens, Inc. ZPS Engagement Screws 303578

Description
Jergens ZPS Engagement Screws are designed for installation and surface mounted clamping modules. Features, Benefits, & Product Specifications: Strength Class: 10.9
Request a Quote
Description
Jergens ZPS Engagement Screws are designed for installation and surface mounted clamping modules. Features, Benefits, & Product Specifications: Strength Class: 10.9
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens ZPS Engagement Screw, part number 303578, is designed for use in installation and surface-mounted clamping modules. It features a strength class of 10.9, indicating high tensile strength suitable for demanding applications. This product is part of Jergens' range of workholding solutions, which are known for their reliability and efficiency in various manufacturing environments. The engagement screw is compatible with hydraulic and pneumatic clamping modules, making it a versatile choice for engineers looking to enhance their workholding systems.

Datasheet Summary
Powered by GS/AI

Jergens ZPS Engagement Screw, part number 303578, is designed for use in installation and surface-mounted clamping modules. It features a strength class of 10.9, indicating high tensile strength suitable for demanding applications. This product is part of Jergens' range of workholding solutions, which are known for their reliability and efficiency in various manufacturing environments. The engagement screw is compatible with hydraulic and pneumatic clamping modules, making it a versatile choice for engineers looking to enhance their workholding systems.

Suppliers

Company
Product
Description
Supplier Links
ZPS Engagement Screws - 303578 - Jergens, Inc.
Cleveland, OH, United States
ZPS Engagement Screws
303578
ZPS Engagement Screws 303578
Jergens ZPS Engagement Screws are designed for installation and surface mounted clamping modules. Features, Benefits, & Product Specifications: Strength Class: 10.9

Jergens ZPS Engagement Screws are designed for installation and surface mounted clamping modules.
Features, Benefits, & Product Specifications:

  • Strength Class: 10.9
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Screws
Product Number 303578
Product Name ZPS Engagement Screws
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Thumb Screws - 33502 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details
Knurled Thumb Screws - 41844 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Thumb Screws - 43911 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details