1032X12PHPMSZJ -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
1032X12PHPMSZJ
Description
1/2 INCH
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
32 TPI
.19 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
DRIVE STYLE PHILLIPS
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
1/2 INCH
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
32 TPI
.19 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
DRIVE STYLE PHILLIPS
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
1/2 INCH
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
32 TPI
.19 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
DRIVE STYLE PHILLIPS
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 1/2 INCH
- .5 LENGTH - DECIMAL
- 1/2 LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- 32 TPI
- .19 NOMINAL DIAMETER - DECIMAL
- PAN HEAD STYLE
- DRIVE STYLE PHILLIPS
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
1032X12PHPMSZJ |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Brass; Stainless Steel
Finish
Nickel Plated
View Details
Screw Type
Machine Screw
Head Type
Pan Head; Other; Pan
Standard Drives
Torx; Torx
View Details