1024X1FILHSMSZ -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
1024X1FILHSMSZ
Description
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
.19 NOMINAL DIAMETER - DECIMAL
FILLISTER HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
.19 NOMINAL DIAMETER - DECIMAL
FILLISTER HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
.19 NOMINAL DIAMETER - DECIMAL
FILLISTER HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- 24 TPI
- .19 NOMINAL DIAMETER - DECIMAL
- FILLISTER HEAD STYLE
- DRIVE STYLE SLOTTED
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
1024X1FILHSMSZ |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Fillister Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Pan Head Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Machine Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details