Peavey Electronics Corporation Assisted Listening Receiver 72.9 Mhz Frequency; Directivity Peavey RECEIVER 72.9 MHZ

Description
Assisted Listening Receiver 72.9 MHz Frequency; Directivity:-; Frequency Response Min:-; Frequency Response Max:
Datasheet
Description
Assisted Listening Receiver 72.9 MHz Frequency; Directivity:-; Frequency Response Min:-; Frequency Response Max:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assisted Listening Receiver 72.9 Mhz Frequency; Directivity Peavey - 31AC3905 - Newark, An Avnet Company
Chicago, IL, United States
Assisted Listening Receiver 72.9 Mhz Frequency; Directivity Peavey
31AC3905
Assisted Listening Receiver 72.9 Mhz Frequency; Directivity Peavey 31AC3905
Assisted Listening Receiver 72.9 MHz Frequency; Directivity:-; Frequency Response Min:-; Frequency Response Max:

Assisted Listening Receiver 72.9 MHz Frequency; Directivity:-; Frequency Response Min:-; Frequency Response Max:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 31AC3905
Product Name Assisted Listening Receiver 72.9 Mhz Frequency; Directivity Peavey
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
Noise Canceling Microphones - CEM-N9750EAA544NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details