Peavey Electronics Corporation 6 Channel Mixer; Product Range Peavey PV 6

Description
6 Channel Mixer; Product Range:-; Plug Type:US
Description
6 Channel Mixer; Product Range:-; Plug Type:US
Datasheet
Datasheet Summary
Powered by GS/AI

The Peavey PV 6 is a 6-channel mixer designed for both live and recording applications. It features two reference-quality mic preamps with a total harmonic distortion (THD) of 0.0007%, ensuring high audio fidelity. The mixer includes two direct outputs for recording, a stereo input channel, and a dedicated media channel, along with an effects send jack that has level control. Additional features include 48V phantom power, dual selectable control room outputs, a built-in stereo compressor, and an on-board high impedance preamp specifically equalized for guitar. Each channel is equipped with a 3-band EQ and bypass option, as well as signal and clip indicators. The mixer also supports USB streaming for audio in and out at 16-bit, up to 48kHz sample rates, and includes a tablet cradle for convenient operation. The compact design measures 7.25" wide, 11.4" deep, and 2.1875" high, with a packed weight of 5.07 lb. This mixer is suitable for engineers looking for a versatile and high-quality audio mixing solution.

Datasheet Summary
Powered by GS/AI

The Peavey PV 6 is a 6-channel mixer designed for both live and recording applications. It features two reference-quality mic preamps with a total harmonic distortion (THD) of 0.0007%, ensuring high audio fidelity. The mixer includes two direct outputs for recording, a stereo input channel, and a dedicated media channel, along with an effects send jack that has level control. Additional features include 48V phantom power, dual selectable control room outputs, a built-in stereo compressor, and an on-board high impedance preamp specifically equalized for guitar. Each channel is equipped with a 3-band EQ and bypass option, as well as signal and clip indicators. The mixer also supports USB streaming for audio in and out at 16-bit, up to 48kHz sample rates, and includes a tablet cradle for convenient operation. The compact design measures 7.25" wide, 11.4" deep, and 2.1875" high, with a packed weight of 5.07 lb. This mixer is suitable for engineers looking for a versatile and high-quality audio mixing solution.

Suppliers

Company
Product
Description
Supplier Links
6 Channel Mixer; Product Range Peavey - 31AC3866 - Newark, An Avnet Company
Chicago, IL, United States
6 Channel Mixer; Product Range Peavey
31AC3866
6 Channel Mixer; Product Range Peavey 31AC3866
6 Channel Mixer; Product Range:-; Plug Type:US

6 Channel Mixer; Product Range:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Mixers and Consoles
Product Number 31AC3866
Product Name 6 Channel Mixer; Product Range Peavey
Unlock Full Specs
to access all available technical data

Similar Products

 - 522147 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - The MICRO Series - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details