Pearson Industries, Inc. Twisted Polypropylene: White or Black Rope 21030

Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Suppliers

Company
Product
Description
Supplier Links
Twisted Polypropylene: White or Black Rope - 21030 - Pearson Industries, Inc.
Prattville, AL, USA
Twisted Polypropylene: White or Black Rope
21030
Twisted Polypropylene: White or Black Rope 21030
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Supplier's Site

Technical Specifications

  Pearson Industries, Inc.
Product Category Synthetic Fibers and Fabrics
Product Number 21030
Product Name Twisted Polypropylene: White or Black Rope
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 8 - 300300803110010 - Certex UK
Specs
Product Form Rope or Cordage
Material Polypropylene
Width / OD 0.31 inch (8 mm)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Product Form Rope or Cordage
Material Fluoropolymer
Applications Electrical
View Details
PIG® Oil-Only Absorbent Mat Pad in Dispenser Box - MAT440 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 15.00 inch (381 mm)
View Details