Pearson Industries, Inc. 100% Natural Cotton Rope 10175

Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Suppliers

Company
Product
Description
Supplier Links
100% Natural Cotton Rope - 10175 - Pearson Industries, Inc.
Prattville, AL, USA
100% Natural Cotton Rope
10175
100% Natural Cotton Rope 10175
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Supplier's Site

Technical Specifications

  Pearson Industries, Inc.
Product Category Cordage, Rope, and Webbing
Product Number 10175
Product Name 100% Natural Cotton Rope
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Bungee Cords - 589702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.71 inch (18 mm)
Length 0.9 yd (0.8000 m)
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 4 - 300300402200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.16 inch (4 mm)
View Details
Flat Braided Lacing Tape, Nomex - 823 / 824 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Aramid
Applications Electrical
View Details