Pearson Industries, Inc. 100% Natural Cotton Rope 10158

Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
Description
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Suppliers

Company
Product
Description
Supplier Links
100% Natural Cotton Rope - 10158 - Pearson Industries, Inc.
Prattville, AL, USA
100% Natural Cotton Rope
10158
100% Natural Cotton Rope 10158
Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.

Supplier's Site

Technical Specifications

  Pearson Industries, Inc.
Product Category Cordage, Rope, and Webbing
Product Number 10158
Product Name 100% Natural Cotton Rope
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Bungee Cords - 2549947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.39 inch (10 mm)
Length 0.0 yd (0.0100 m)
View Details
Nylon Rope, 3-Strand Diameter (mm) 24 - 300302402200050 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Width / OD 0.94 inch (24 mm)
View Details
Flat Braided Lacing Tape, Nomex - 823 / 824 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Aramid
Applications Electrical
View Details