Pearson Electronics, Inc. Capacitive Voltage Divider VD-305A-AIR

Description
The Model VD-305A capacitive voltage divider is intended for the measurement of voltage amplitude and wave-shape of ac signals at high potential. It has a nominal division ratio of 5000:1, and the exact measured ratio is printed on the name-plate. This ratio is measured in air at 22oC, and is accurate to ±5%. The division ratio is temperature compensated to ±1% over the range of 20o to 80oC. The unit consists of two capacitors connected in series. The high voltage center electrode forms a capacitor with a guarded pickup ring located in the lower metal cylinder. This pickup ring is connected to the center conductor of the output connector via a 50ω resistor. The low-voltage capacitor connects the pickup ring to the outer conductor of the connector. The output voltage is thus a fraction of the input voltage determined by the ratio of the capacitances. The maximum pulse voltage rating for use in air is 50 kV. This rating is for pulses up to 5 µseconds duration. Consult Pearson engineering for voltage derating for longer pulses.
Datasheet
Description
The Model VD-305A capacitive voltage divider is intended for the measurement of voltage amplitude and wave-shape of ac signals at high potential. It has a nominal division ratio of 5000:1, and the exact measured ratio is printed on the name-plate. This ratio is measured in air at 22oC, and is accurate to ±5%. The division ratio is temperature compensated to ±1% over the range of 20o to 80oC. The unit consists of two capacitors connected in series. The high voltage center electrode forms a capacitor with a guarded pickup ring located in the lower metal cylinder. This pickup ring is connected to the center conductor of the output connector via a 50ω resistor. The low-voltage capacitor connects the pickup ring to the outer conductor of the connector. The output voltage is thus a fraction of the input voltage determined by the ratio of the capacitances. The maximum pulse voltage rating for use in air is 50 kV. This rating is for pulses up to 5 µseconds duration. Consult Pearson engineering for voltage derating for longer pulses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Voltage Divider - VD-305A-AIR - Pearson Electronics, Inc.
Palo Alto, CA, USA
Capacitive Voltage Divider
VD-305A-AIR
Capacitive Voltage Divider VD-305A-AIR
The Model VD-305A capacitive voltage divider is intended for the measurement of voltage amplitude and wave-shape of ac signals at high potential. It has a nominal division ratio of 5000:1, and the exact measured ratio is printed on the name-plate. This ratio is measured in air at 22oC, and is accurate to ±5%. The division ratio is temperature compensated to ±1% over the range of 20o to 80oC. The unit consists of two capacitors connected in series. The high voltage center electrode forms a capacitor with a guarded pickup ring located in the lower metal cylinder. This pickup ring is connected to the center conductor of the output connector via a 50ω resistor. The low-voltage capacitor connects the pickup ring to the outer conductor of the connector. The output voltage is thus a fraction of the input voltage determined by the ratio of the capacitances. The maximum pulse voltage rating for use in air is 50 kV. This rating is for pulses up to 5 µseconds duration. Consult Pearson engineering for voltage derating for longer pulses.

The Model VD-305A capacitive voltage divider is intended for the measurement of voltage
amplitude and wave-shape of ac signals at high potential. It has a nominal division ratio of 5000:1,
and the exact measured ratio is printed on the name-plate. This ratio is measured in air at 22oC, and
is accurate to ±5%. The division ratio is temperature compensated to ±1% over the range of 20o
to 80oC.
The unit consists of two capacitors connected in series. The high voltage center electrode forms
a capacitor with a guarded pickup ring located in the lower metal cylinder. This pickup ring is
connected to the center conductor of the output connector via a 50Ω resistor. The low-voltage
capacitor connects the pickup ring to the outer conductor of the connector. The output voltage is
thus a fraction of the input voltage determined by the ratio of the capacitances.
The maximum pulse voltage rating for use in air is 50 kV. This rating is for pulses up to 5 µseconds
duration. Consult Pearson engineering for voltage derating for longer pulses.

Supplier's Site Datasheet

Technical Specifications

  Pearson Electronics, Inc.
Product Category Decade Boxes and Dividers
Product Number VD-305A-AIR
Product Name Capacitive Voltage Divider
Type Voltage; Divider
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 670665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Resistance Selector - Dec-Ranger™ - 3416 - Ohmite Manufacturing Co.
Specs
Type Resistance; DecadeBox
Special Features Stand Alone or Bench
Decades 6
View Details
Cropico - RBC - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 4 to 6
Temperature Coefficient 10.0 ±ppm/°C
View Details
Decade Resistance Boxes - ZX76 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Accuracy 0.01 to 1.00 +/- %
Range 111111 ohms
View Details