Pearson Electronics, Inc. Clamp On Current Monitor 5008C

Description
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.
Datasheet
Description
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp On Current Monitor - 5008C - Pearson Electronics, Inc.
Palo Alto, CA, USA
Clamp On Current Monitor
5008C
Clamp On Current Monitor 5008C
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.

Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial cable. The current monitor case is conductive and not insulated. Adequate insulation must be provided on the conductor being monitored. To avoid electrical shock, do not mount or remove the current monitor from a live conductor.

Supplier's Site Datasheet

Technical Specifications

  Pearson Electronics, Inc.
Product Category Current Sensors
Product Number 5008C
Product Name Clamp On Current Monitor
Current Type AC Current
Technology Inductive
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage; Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1353-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
View Details
3 suppliers
Current Transducers - ACS758ECB-200U-PSF-T - 909247-ACS758ECB-200U-PSF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers