PCTEL, Inc. RF Antennas NMO58UC

Description
RF Antenna
Description
RF Antenna
Datasheet
Datasheet Summary
Powered by GS/AI

The NMO58UC is a mobile antenna from Quarktwin Technology Ltd. designed for use with RG-58/U coaxial cable. It features a TNC connector with a crimp type attachment. The antenna has a standard length of 17 feet, making it suitable for various mobile applications. The NMO58UC is compatible with NMO style mounts, which require a 3/4,Äù hole and have a 1-1/8,Äù-18 thread, allowing installation on metal surfaces up to 0.046,Äù thick. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The NMO58UC is a mobile antenna from Quarktwin Technology Ltd. designed for use with RG-58/U coaxial cable. It features a TNC connector with a crimp type attachment. The antenna has a standard length of 17 feet, making it suitable for various mobile applications. The NMO58UC is compatible with NMO style mounts, which require a 3/4,Äù hole and have a 1-1/8,Äù-18 thread, allowing installation on metal surfaces up to 0.046,Äù thick. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NMO58UC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO58UC
RF Antennas NMO58UC
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NMO58UC
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers