PCTEL, Inc. RF Antennas MPMIHG2458

Description
2.45GHz, 5.55GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 6GHz 12dBi, 12dBi N Type Female (4) Bracket Mount
Description
2.45GHz, 5.55GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 6GHz 12dBi, 12dBi N Type Female (4) Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MPMIHG2458 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MPMIHG2458
RF Antennas MPMIHG2458
2.45GHz, 5.55GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 6GHz 12dBi, 12dBi N Type Female (4) Bracket Mount

2.45GHz, 5.55GHz 802.11ac Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 6GHz 12dBi, 12dBi N Type Female (4) Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MPMIHG2458
Product Name RF Antennas
Applications 802.11ac
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers