PCTEL, Inc. RF Antennas GL9X1AX-TRB-KIT

Description
657.5MHz, 750MHz, 767.5MHz, 780MHz, 788.5MHz, 859MHz, 920MHz, 1.586GHz, 1.955GHz, 2.002GHz, 2.205GHz, 2.45GHz, 2.495GHz, 3.8GHz, 4.6GHz, 5.4GHz, 5.55GHz 802.11ax, GNSS, Wi-Fi Module RF Antenna 600MHz ~ 698MHz, 617MHz ~ 802MHz, 617MHz ~ 802MHz, 698MHz ~ 894MHz, 733MHz ~ 960MHz, 824MHz ~ 960MHz, 880MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 3.4GHz ~ 5.9GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz -0.6dBi, 1.5dBi, 2dBi, 1dBi, 1dBi, 2.6dBi, 1dBi, 3dBi, 2.6dBi, 3.9dBi, 4.1dBi, 2.3dBi, 2.6dBi, 4dBi, 4.8dBi, 4.5dBi, 4.7dBi, 1.9dBi, 3.4dBi, 3.6dBi, 5dBi SMA Male (3) Through Hole
Datasheet
Description
657.5MHz, 750MHz, 767.5MHz, 780MHz, 788.5MHz, 859MHz, 920MHz, 1.586GHz, 1.955GHz, 2.002GHz, 2.205GHz, 2.45GHz, 2.495GHz, 3.8GHz, 4.6GHz, 5.4GHz, 5.55GHz 802.11ax, GNSS, Wi-Fi Module RF Antenna 600MHz ~ 698MHz, 617MHz ~ 802MHz, 617MHz ~ 802MHz, 698MHz ~ 894MHz, 733MHz ~ 960MHz, 824MHz ~ 960MHz, 880MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 3.4GHz ~ 5.9GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz -0.6dBi, 1.5dBi, 2dBi, 1dBi, 1dBi, 2.6dBi, 1dBi, 3dBi, 2.6dBi, 3.9dBi, 4.1dBi, 2.3dBi, 2.6dBi, 4dBi, 4.8dBi, 4.5dBi, 4.7dBi, 1.9dBi, 3.4dBi, 3.6dBi, 5dBi SMA Male (3) Through Hole
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GL9X1AX-TRB-KIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GL9X1AX-TRB-KIT
RF Antennas GL9X1AX-TRB-KIT
657.5MHz, 750MHz, 767.5MHz, 780MHz, 788.5MHz, 859MHz, 920MHz, 1.586GHz, 1.955GHz, 2.002GHz, 2.205GHz, 2.45GHz, 2.495GHz, 3.8GHz, 4.6GHz, 5.4GHz, 5.55GHz 802.11ax, GNSS, Wi-Fi Module RF Antenna 600MHz ~ 698MHz, 617MHz ~ 802MHz, 617MHz ~ 802MHz, 698MHz ~ 894MHz, 733MHz ~ 960MHz, 824MHz ~ 960MHz, 880MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 3.4GHz ~ 5.9GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz -0.6dBi, 1.5dBi, 2dBi, 1dBi, 1dBi, 2.6dBi, 1dBi, 3dBi, 2.6dBi, 3.9dBi, 4.1dBi, 2.3dBi, 2.6dBi, 4dBi, 4.8dBi, 4.5dBi, 4.7dBi, 1.9dBi, 3.4dBi, 3.6dBi, 5dBi SMA Male (3) Through Hole

657.5MHz, 750MHz, 767.5MHz, 780MHz, 788.5MHz, 859MHz, 920MHz, 1.586GHz, 1.955GHz, 2.002GHz, 2.205GHz, 2.45GHz, 2.495GHz, 3.8GHz, 4.6GHz, 5.4GHz, 5.55GHz 802.11ax, GNSS, Wi-Fi Module RF Antenna 600MHz ~ 698MHz, 617MHz ~ 802MHz, 617MHz ~ 802MHz, 698MHz ~ 894MHz, 733MHz ~ 960MHz, 824MHz ~ 960MHz, 880MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.5GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 3.4GHz ~ 5.9GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz -0.6dBi, 1.5dBi, 2dBi, 1dBi, 1dBi, 2.6dBi, 1dBi, 3dBi, 2.6dBi, 3.9dBi, 4.1dBi, 2.3dBi, 2.6dBi, 4dBi, 4.8dBi, 4.5dBi, 4.7dBi, 1.9dBi, 3.4dBi, 3.6dBi, 5dBi SMA Male (3) Through Hole

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GL9X1AX-TRB-KIT
Product Name RF Antennas
Applications 802.11ax, GNSS, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers