PCTEL, Inc. RF Antennas GL6X1AX-SFW

Description
657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.586GHz, 1.955GHz, 2.002GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.95GHz GNSS, LTE Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz -0.2dBi, -1.4dBi, 1.1dBi, 0dBi, 0dBi, 2.1dBi, -2dBic, 3dBic, 4.4dBi, 1.7dBi, 1.5dBi, 4.8dBi, 9.1dBi, 2.2dBi, 4.7dBi, 11.4dBi, 2.6dBi, 5.8dBi SMA Male (2), RP-SMA Male (1) Panel Mount
Datasheet
Description
657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.586GHz, 1.955GHz, 2.002GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.95GHz GNSS, LTE Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz -0.2dBi, -1.4dBi, 1.1dBi, 0dBi, 0dBi, 2.1dBi, -2dBic, 3dBic, 4.4dBi, 1.7dBi, 1.5dBi, 4.8dBi, 9.1dBi, 2.2dBi, 4.7dBi, 11.4dBi, 2.6dBi, 5.8dBi SMA Male (2), RP-SMA Male (1) Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GL6X1AX-SFW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GL6X1AX-SFW
RF Antennas GL6X1AX-SFW
657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.586GHz, 1.955GHz, 2.002GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.95GHz GNSS, LTE Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz -0.2dBi, -1.4dBi, 1.1dBi, 0dBi, 0dBi, 2.1dBi, -2dBic, 3dBic, 4.4dBi, 1.7dBi, 1.5dBi, 4.8dBi, 9.1dBi, 2.2dBi, 4.7dBi, 11.4dBi, 2.6dBi, 5.8dBi SMA Male (2), RP-SMA Male (1) Panel Mount

657.5MHz, 750MHz, 767.5MHz, 892MHz, 1.586GHz, 1.955GHz, 2.002GHz, 2.4GHz, 2.545GHz, 3.6GHz, 5.4GHz, 5.95GHz GNSS, LTE Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 802MHz, 733MHz ~ 802MHz, 824MHz ~ 960MHz, 1.565GHz ~ 1.608GHz, 1.71GHz ~ 2.2GHz, 1.805GHz ~ 2.2GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.9GHz, 5.15GHz ~ 5.95GHz -0.2dBi, -1.4dBi, 1.1dBi, 0dBi, 0dBi, 2.1dBi, -2dBic, 3dBic, 4.4dBi, 1.7dBi, 1.5dBi, 4.8dBi, 9.1dBi, 2.2dBi, 4.7dBi, 11.4dBi, 2.6dBi, 5.8dBi SMA Male (2), RP-SMA Male (1) Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GL6X1AX-SFW
Product Name RF Antennas
Applications GNSS, LTE
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers