PCTEL, Inc. RF Antennas FP8241850-10VP

Description
892MHz, 1.94GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Panel RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 10dBi, 11dBi N Type Female Pole Mount, Wall Mount
Datasheet
Description
892MHz, 1.94GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Panel RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 10dBi, 11dBi N Type Female Pole Mount, Wall Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - FP8241850-10VP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FP8241850-10VP
RF Antennas FP8241850-10VP
892MHz, 1.94GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Panel RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 10dBi, 11dBi N Type Female Pole Mount, Wall Mount

892MHz, 1.94GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Panel RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 10dBi, 11dBi N Type Female Pole Mount, Wall Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number FP8241850-10VP
Product Name RF Antennas
Applications 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers