PCTEL, Inc. RF Antennas C-3961D

Description
RF Antenna
Description
RF Antenna
Datasheet
Datasheet Summary
Powered by GS/AI

The C-3961D is a low noise GPS embedded antenna designed for optimal performance in embedded applications. It features a tuned custom ceramic patch element that minimizes detuning effects from nearby objects, ensuring a consistent and clear signal. The antenna has a low noise figure of 0.5 dB, making it suitable for environments with challenging GPS conditions. It includes a 45.2 mm diameter mini ground plane and offers 15 kV ESD circuit protection. The antenna operates within a frequency range of 1575.42 ± 10 MHz and provides a gain of 28 dB at 3.3 VDC and 30 dB at 5 VDC. The polarization is right-hand circular, and it has a maximum VSWR of 1.5:1 with a nominal impedance of 50 ohms. The C-3961D has a compact size of 1.85 inches in diameter and 0.32 inches in height, weighing 0.56 ounces. It operates within a temperature range of -40°C to +85°C and can withstand humidity levels up to 95% (non-condensing). This antenna is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The C-3961D is a low noise GPS embedded antenna designed for optimal performance in embedded applications. It features a tuned custom ceramic patch element that minimizes detuning effects from nearby objects, ensuring a consistent and clear signal. The antenna has a low noise figure of 0.5 dB, making it suitable for environments with challenging GPS conditions. It includes a 45.2 mm diameter mini ground plane and offers 15 kV ESD circuit protection. The antenna operates within a frequency range of 1575.42 ± 10 MHz and provides a gain of 28 dB at 3.3 VDC and 30 dB at 5 VDC. The polarization is right-hand circular, and it has a maximum VSWR of 1.5:1 with a nominal impedance of 50 ohms. The C-3961D has a compact size of 1.85 inches in diameter and 0.32 inches in height, weighing 0.56 ounces. It operates within a temperature range of -40°C to +85°C and can withstand humidity levels up to 95% (non-condensing). This antenna is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - C-3961D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
C-3961D
RF Antennas C-3961D
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number C-3961D
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers