PCTEL, Inc. RF Antennas BOAH515905NM

Description
5.5GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi N Type Male Connector Mount, Pole Mount
Datasheet
Description
5.5GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi N Type Male Connector Mount, Pole Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BOAH515905NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BOAH515905NM
RF Antennas BOAH515905NM
5.5GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi N Type Male Connector Mount, Pole Mount

5.5GHz Bluetooth, Wi-Fi Dome RF Antenna 5.1GHz ~ 5.9GHz 5dBi N Type Male Connector Mount, Pole Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BOAH515905NM
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers