PCTEL, Inc. RF Antennas BOA58010NF

Description
5.75GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 5.7GHz ~ 5.8GHz 10dBi N Type Female Connector Mount, Pole Mount
Datasheet
Description
5.75GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 5.7GHz ~ 5.8GHz 10dBi N Type Female Connector Mount, Pole Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BOA58010NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BOA58010NF
RF Antennas BOA58010NF
5.75GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 5.7GHz ~ 5.8GHz 10dBi N Type Female Connector Mount, Pole Mount

5.75GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 5.7GHz ~ 5.8GHz 10dBi N Type Female Connector Mount, Pole Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BOA58010NF
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers