PCTEL, Inc. RF Antennas BMLPVDB700/2500

Description
829MHz, 2.105GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi Base Mount
Datasheet
Description
829MHz, 2.105GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BMLPVDB700/2500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BMLPVDB700/2500
RF Antennas BMLPVDB700/2500
829MHz, 2.105GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi Base Mount

829MHz, 2.105GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 3dBi, 4dBi Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BMLPVDB700/2500
Product Name RF Antennas
Technology Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
3G 2.5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-WC2.5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 2.5 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Antenna Unit - NN02-101 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
4 suppliers