PCTEL, Inc. RF Antennas 9211D-5M-SMA

Description
1.621GHz GNSS Module RF Antenna 1.616GHz ~ 1.6265GHz 4dBic SMA Magnetic
Description
1.621GHz GNSS Module RF Antenna 1.616GHz ~ 1.6265GHz 4dBic SMA Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 9211D-5M-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
9211D-5M-SMA
RF Antennas 9211D-5M-SMA
1.621GHz GNSS Module RF Antenna 1.616GHz ~ 1.6265GHz 4dBic SMA Magnetic

1.621GHz GNSS Module RF Antenna 1.616GHz ~ 1.6265GHz 4dBic SMA Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 9211D-5M-SMA
Product Name RF Antennas
Applications GNSS
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers