PCTEL, Inc. RF Antennas 710629

Description
2.4425GHz, 3.6GHz, 5.425GHz, 6.525GHz 5G, CBRS, Wi-Fi 6E Blade RF Antenna 2.4GHz ~ 2.485GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.95GHz, 5.925GHz ~ 7.125GHz 3.8dBi, 5dBi, 7dBi, 5dBi SMA Adhesive
Datasheet
Description
2.4425GHz, 3.6GHz, 5.425GHz, 6.525GHz 5G, CBRS, Wi-Fi 6E Blade RF Antenna 2.4GHz ~ 2.485GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.95GHz, 5.925GHz ~ 7.125GHz 3.8dBi, 5dBi, 7dBi, 5dBi SMA Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 710629 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
710629
RF Antennas 710629
2.4425GHz, 3.6GHz, 5.425GHz, 6.525GHz 5G, CBRS, Wi-Fi 6E Blade RF Antenna 2.4GHz ~ 2.485GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.95GHz, 5.925GHz ~ 7.125GHz 3.8dBi, 5dBi, 7dBi, 5dBi SMA Adhesive

2.4425GHz, 3.6GHz, 5.425GHz, 6.525GHz 5G, CBRS, Wi-Fi 6E Blade RF Antenna 2.4GHz ~ 2.485GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.95GHz, 5.925GHz ~ 7.125GHz 3.8dBi, 5dBi, 7dBi, 5dBi SMA Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 710629
Product Name RF Antennas
Applications 5G, CBRS, Wi-Fi 6E
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers