PCTEL, Inc. RF Antennas 710399

Description
739MHz, 875MHz, 1.4685GHz, 1.94GHz, 2.445GHz, 3.6GHz 2G, 3G, 4G, 5G, LTE Blade RF Antenna 698MHz ~ 780MHz, 790MHz ~ 960MHz, 1.427GHz ~ 1.51GHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.5dBi, 2.5dBi, 3dBi, 4.5dBi, 5.5dBi, 2.5dBi SMA Male Adhesive
Datasheet
Description
739MHz, 875MHz, 1.4685GHz, 1.94GHz, 2.445GHz, 3.6GHz 2G, 3G, 4G, 5G, LTE Blade RF Antenna 698MHz ~ 780MHz, 790MHz ~ 960MHz, 1.427GHz ~ 1.51GHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.5dBi, 2.5dBi, 3dBi, 4.5dBi, 5.5dBi, 2.5dBi SMA Male Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 710399 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
710399
RF Antennas 710399
739MHz, 875MHz, 1.4685GHz, 1.94GHz, 2.445GHz, 3.6GHz 2G, 3G, 4G, 5G, LTE Blade RF Antenna 698MHz ~ 780MHz, 790MHz ~ 960MHz, 1.427GHz ~ 1.51GHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.5dBi, 2.5dBi, 3dBi, 4.5dBi, 5.5dBi, 2.5dBi SMA Male Adhesive

739MHz, 875MHz, 1.4685GHz, 1.94GHz, 2.445GHz, 3.6GHz 2G, 3G, 4G, 5G, LTE Blade RF Antenna 698MHz ~ 780MHz, 790MHz ~ 960MHz, 1.427GHz ~ 1.51GHz, 1.71GHz ~ 2.17GHz, 2.2GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 1.5dBi, 2.5dBi, 3dBi, 4.5dBi, 5.5dBi, 2.5dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 710399
Product Name RF Antennas
Applications 2G, 3G, 4G, 5G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers