PCTEL, Inc. RF Antennas 710266

Description
829MHz, 1.795GHz, 2.045GHz, 2.595GHz, 3.6GHz 2G, 3G, 4G, 5G, NB-IoT Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 4.5dBi, 5dBi, 4.5dBi, 3.5dBi, 7dBi SMA Male Bracket Mount, Through Hole
Datasheet
Description
829MHz, 1.795GHz, 2.045GHz, 2.595GHz, 3.6GHz 2G, 3G, 4G, 5G, NB-IoT Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 4.5dBi, 5dBi, 4.5dBi, 3.5dBi, 7dBi SMA Male Bracket Mount, Through Hole
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 710266 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
710266
RF Antennas 710266
829MHz, 1.795GHz, 2.045GHz, 2.595GHz, 3.6GHz 2G, 3G, 4G, 5G, NB-IoT Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 4.5dBi, 5dBi, 4.5dBi, 3.5dBi, 7dBi SMA Male Bracket Mount, Through Hole

829MHz, 1.795GHz, 2.045GHz, 2.595GHz, 3.6GHz 2G, 3G, 4G, 5G, NB-IoT Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 4.5dBi, 5dBi, 4.5dBi, 3.5dBi, 7dBi SMA Male Bracket Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 710266
Product Name RF Antennas
Applications 2G, 3G, 4G, 5G, NB-IoT
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers