PCTEL, Inc. RF Antennas 710258

Description
789MHz, 920MHz, 1.795GHz, 2.045GHz, 2.595GHz, 3.6GHz 2G, 3G, 4G, 5G Module RF Antenna 698MHz ~ 880MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 4.5dBi, 5dBi, 5dBi, 4.5dBi, 3.5dBi, 7dBi SMA Male Screw Mount
Datasheet
Description
789MHz, 920MHz, 1.795GHz, 2.045GHz, 2.595GHz, 3.6GHz 2G, 3G, 4G, 5G Module RF Antenna 698MHz ~ 880MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 4.5dBi, 5dBi, 5dBi, 4.5dBi, 3.5dBi, 7dBi SMA Male Screw Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 710258 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
710258
RF Antennas 710258
789MHz, 920MHz, 1.795GHz, 2.045GHz, 2.595GHz, 3.6GHz 2G, 3G, 4G, 5G Module RF Antenna 698MHz ~ 880MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 4.5dBi, 5dBi, 5dBi, 4.5dBi, 3.5dBi, 7dBi SMA Male Screw Mount

789MHz, 920MHz, 1.795GHz, 2.045GHz, 2.595GHz, 3.6GHz 2G, 3G, 4G, 5G Module RF Antenna 698MHz ~ 880MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.92GHz ~ 2.17GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz 4.5dBi, 5dBi, 5dBi, 4.5dBi, 3.5dBi, 7dBi SMA Male Screw Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 710258
Product Name RF Antennas
Applications 2G, 3G, 4G, 5G
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers