PCTEL, Inc. Dome Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel 3971D-HR

Description
DOME ANTENNA, 1.56542-1.58542GHZ, 3DBI; Antenna Type:Dome; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:Thread Mount; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet
Description
DOME ANTENNA, 1.56542-1.58542GHZ, 3DBI; Antenna Type:Dome; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:Thread Mount; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dome Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel - 30AK0988 - Newark, An Avnet Company
Chicago, IL, United States
Dome Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel
30AK0988
Dome Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel 30AK0988
DOME ANTENNA, 1.56542-1.58542GHZ, 3DBI; Antenna Type:Dome; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:Thread Mount; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

DOME ANTENNA, 1.56542-1.58542GHZ, 3DBI; Antenna Type:Dome; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:Thread Mount; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

Supplier's Site
RF Antennas - 3971D-HR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
3971D-HR
RF Antennas 3971D-HR
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic TNC Bracket Mount, Through Hole

1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3dBic, -2dBic TNC Bracket Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 30AK0988 3971D-HR
Product Name Dome Antenna, 1.56542-1.58542Ghz, 3Dbi; Antenna Type Pctel RF Antennas
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2316881-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, WiMAX, Cellular, GSM, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248693 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details