PCTEL, Inc. Antenna, Gps, Dome Head, Low Noise; Antenna Type Pctel 3971D-DH-W

Description
ANTENNA, GPS, DOME HEAD, LOW NOISE; Antenna Type:GPS; Frequency Min:-; Frequency Max:1575.42MHz; VSWR:-; Gain:28dB; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Antenna Applications:GPS; Antenna RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GPS, DOME HEAD, LOW NOISE; Antenna Type:GPS; Frequency Min:-; Frequency Max:1575.42MHz; VSWR:-; Gain:28dB; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Antenna Applications:GPS; Antenna RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gps, Dome Head, Low Noise; Antenna Type Pctel - 28T0390 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps, Dome Head, Low Noise; Antenna Type Pctel
28T0390
Antenna, Gps, Dome Head, Low Noise; Antenna Type Pctel 28T0390
ANTENNA, GPS, DOME HEAD, LOW NOISE; Antenna Type:GPS; Frequency Min:-; Frequency Max:1575.42MHz; VSWR:-; Gain:28dB; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Antenna Applications:GPS; Antenna RoHS Compliant: Yes

ANTENNA, GPS, DOME HEAD, LOW NOISE; Antenna Type:GPS; Frequency Min:-; Frequency Max:1575.42MHz; VSWR:-; Gain:28dB; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Antenna Applications:GPS; Antenna RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 28T0390
Product Name Antenna, Gps, Dome Head, Low Noise; Antenna Type Pctel
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-1513472-2 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Telemetry Antennas - 1408034 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details