PCTEL, Inc. RF Antennas 3951D-HR-5CM-UFL

Description
1.575GHz GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic U.FL Surface Mount
Description
1.575GHz GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic U.FL Surface Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The 3951D-HR-5CM-UFL is a high rejection GPS embedded antenna designed for applications requiring reliable GPS tracking and timing in high RF environments. It features a gain of 25 dB and incorporates a precision tuned ceramic patch element, ensuring optimal signal reception. The antenna includes dual high rejection SAW filters and a multi-stage LNA circuit, which enhance its performance by minimizing loss-of-lock under challenging conditions. This model operates within a frequency range of 1575.42 ± 10 MHz and has a typical noise figure of 3.1 dB. It draws a low current of 7.5 mA at 3.3 VDC and is compatible with a DC voltage range of 2.7-5.0 VDC. The antenna has a maximum VSWR of 2.0:1 and a nominal impedance of 50 ohms. In terms of mechanical specifications, the antenna measures 1.1,Äù x 1.1,Äù x 0.3,Äù and weighs 0.56 oz. It is designed to withstand environmental conditions with an operating temperature range of -40°C to +85°C and can handle humidity levels up to 95% (non-condensing). The antenna also features 15 KV ESD circuit protection, making it suitable for various applications where interference and environmental factors are a concern.

Datasheet Summary
Powered by GS/AI

The 3951D-HR-5CM-UFL is a high rejection GPS embedded antenna designed for applications requiring reliable GPS tracking and timing in high RF environments. It features a gain of 25 dB and incorporates a precision tuned ceramic patch element, ensuring optimal signal reception. The antenna includes dual high rejection SAW filters and a multi-stage LNA circuit, which enhance its performance by minimizing loss-of-lock under challenging conditions. This model operates within a frequency range of 1575.42 ± 10 MHz and has a typical noise figure of 3.1 dB. It draws a low current of 7.5 mA at 3.3 VDC and is compatible with a DC voltage range of 2.7-5.0 VDC. The antenna has a maximum VSWR of 2.0:1 and a nominal impedance of 50 ohms. In terms of mechanical specifications, the antenna measures 1.1,Äù x 1.1,Äù x 0.3,Äù and weighs 0.56 oz. It is designed to withstand environmental conditions with an operating temperature range of -40°C to +85°C and can handle humidity levels up to 95% (non-condensing). The antenna also features 15 KV ESD circuit protection, making it suitable for various applications where interference and environmental factors are a concern.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3951D-HR-5CM-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
3951D-HR-5CM-UFL
RF Antennas 3951D-HR-5CM-UFL
1.575GHz GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic U.FL Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 3951D-HR-5CM-UFL
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers