PCTEL, Inc. Mobile Antenna, 1.56542-1.58542Ghz, 2Dbi; Antenna Type Pctel 3947D

Description
MOBILE ANTENNA, 1.56542-1.58542GHZ, 2DBI; Antenna Type:Mobile Antenna; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.5; Input Power:10W; Input Impedance:50ohm; Antenna RoHS Compliant: Yes
Description
MOBILE ANTENNA, 1.56542-1.58542GHZ, 2DBI; Antenna Type:Mobile Antenna; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.5; Input Power:10W; Input Impedance:50ohm; Antenna RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mobile Antenna, 1.56542-1.58542Ghz, 2Dbi; Antenna Type Pctel - 30AK0986 - Newark, An Avnet Company
Chicago, IL, United States
Mobile Antenna, 1.56542-1.58542Ghz, 2Dbi; Antenna Type Pctel
30AK0986
Mobile Antenna, 1.56542-1.58542Ghz, 2Dbi; Antenna Type Pctel 30AK0986
MOBILE ANTENNA, 1.56542-1.58542GHZ, 2DBI; Antenna Type:Mobile Antenna; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.5; Input Power:10W; Input Impedance:50ohm; Antenna RoHS Compliant: Yes

MOBILE ANTENNA, 1.56542-1.58542GHZ, 2DBI; Antenna Type:Mobile Antenna; Frequency Min:1.56542GHz; Frequency Max:1.58542GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:1.5; Input Power:10W; Input Impedance:50ohm; Antenna RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 30AK0986
Product Name Mobile Antenna, 1.56542-1.58542Ghz, 2Dbi; Antenna Type Pctel
Primary Frequency Range 1565.4 to 1585.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details