PCTEL, Inc. RF Antennas 3910D-2M-240-50

Description
1.575GHz GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMA Male Magnetic
Description
1.575GHz GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMA Male Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3910D-2M-240-50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
3910D-2M-240-50
RF Antennas 3910D-2M-240-50
1.575GHz GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMA Male Magnetic

1.575GHz GPS Module RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic SMA Male Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 3910D-2M-240-50
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers