PCTEL, Inc. RF Antennas 1357D-5CM-HFL

Description
1.575GHz GPS, GNSS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount
Description
1.575GHz GPS, GNSS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1357D-5CM-HFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1357D-5CM-HFL
RF Antennas 1357D-5CM-HFL
1.575GHz GPS, GNSS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount

1.575GHz GPS, GNSS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz 0.5dBic H.FL Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 1357D-5CM-HFL
Product Name RF Antennas
Applications GPS, GNSS
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers