The M350D02 SHEAR ICP® Shock Accelerometer from PCB Piezotronics, Inc. is designed for high-performance shock measurement applications. It features a sensitivity of 0.1 mV/g and a measurement range of ±50,000 g peak, making it suitable for extreme conditions. The frequency response spans from 4 to 10,000 Hz (±1 dB) and up to 25,000 Hz (-3 dB), allowing for accurate data capture across a wide range of frequencies. This accelerometer has a broad overload limit of ±150,000 g peak and operates effectively within a temperature range of -10 to +150 °F (-23 to +66 °C). The device utilizes a ceramic sensing element with a shear geometry, housed in a hermetically sealed titanium casing, ensuring durability and reliability in various environments. The accelerometer is equipped with a 10 ft integral cable and a 1/4-28 male mounting thread, facilitating easy installation. It also has a low output impedance of ,â§ 200 Ohm and requires a constant current excitation of 2 to 20 mA. With a weight of only 0.16 oz (4.5 gm), it is lightweight and compact, making it ideal for applications where space and weight are critical considerations.
Shock, ICP® accel, 0.1 mV/g, 50K g, 10-ft integral cable, M6 x 0.75 integral stud
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | M350D02 |
| Product Name | SHEAR ICP® Shock Accelerometer |
| Sensor Mounting | Stud/Bolt |