PCB Piezotronics, Inc. Accelerometer, ICP®, Triaxial HT356B20/NC

Description
Triaxial high temperature (325°F/163°C) ICP accelerometer, ±5000 g pk range, 0.4" (10.2 mm) titanium cube, mini 8-36 4-pin connector. Includes adhesive mounting base and mating stud.
Datasheet
Description
Triaxial high temperature (325°F/163°C) ICP accelerometer, ±5000 g pk range, 0.4" (10.2 mm) titanium cube, mini 8-36 4-pin connector. Includes adhesive mounting base and mating stud.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, ICP®, Triaxial - HT356B20/NC - PCB Piezotronics, Inc.
Depew, NY, United States
Accelerometer, ICP®, Triaxial
HT356B20/NC
Accelerometer, ICP®, Triaxial HT356B20/NC
Triaxial high temperature (325°F/163°C) ICP accelerometer, ±5000 g pk range, 0.4" (10.2 mm) titanium cube, mini 8-36 4-pin connector. Includes adhesive mounting base and mating stud.

Triaxial high temperature (325°F/163°C) ICP accelerometer, ±5000 g pk range, 0.4" (10.2 mm) titanium cube, mini 8-36 4-pin connector. Includes adhesive mounting base and mating stud.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number HT356B20/NC
Product Name Accelerometer, ICP®, Triaxial
Measurement Axes Triaxial
Sensor Technology Piezoelectric
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CCLD Accel, Top Conn, 500mV/g, 1 Slot - -4508-B-004- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20013471-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 1900 Hz
View Details