PCB Piezotronics, Inc. Charge Output Accelerometer EX357E93/020NJ

Description
Charge output accel, with UHT-12TM shear sensing crystal, 2.3 pC/g, +1200 F operation, int hardline cable with smaller 10-32 coax, with intrinsic safety approvals Replaces Legacy Models Endevco 6243M2 and 6243M9
Description
Charge output accel, with UHT-12TM shear sensing crystal, 2.3 pC/g, +1200 F operation, int hardline cable with smaller 10-32 coax, with intrinsic safety approvals Replaces Legacy Models Endevco 6243M2 and 6243M9
Datasheet
Datasheet Summary
Powered by GS/AI

The EX357E93/020NJ Charge Output Accelerometer from PCB Piezotronics, Inc. features a sensitivity of 2.3 pC/g and a measurement range of ¬±1000 g pk. It operates effectively within a frequency range of 3 kHz (¬±5%) and 5 kHz (¬±1 dB), with a resonant frequency of at least 15 kHz. The device exhibits non-linearity of ,â§2.5% and transverse sensitivity of ,â§5%. Designed for extreme conditions, the accelerometer has an operating temperature range from -67 to 1200 ¬8F (-55 to 649 ¬8C) and a survivable limit up to -67 to 1400 ¬8F (-55 to 760 ¬8C). It can withstand shock overloads of ¬±2000 g pk. The sensing element is a UHT-12,Ñ¢ shear type, housed in a hermetically sealed Inconel casing, ensuring durability and reliability. The accelerometer includes a 10 ft integral hardline cable with a 10-32 coaxial jack for connection. Weighing 1.6 oz (45 gm) and measuring 0.56 in x 0.95 in x 0.56 in, it is compact and suitable for various applications. The product also comes with a mounting screw and a NIST traceable frequency response accessory.

Datasheet Summary
Powered by GS/AI

The EX357E93/020NJ Charge Output Accelerometer from PCB Piezotronics, Inc. features a sensitivity of 2.3 pC/g and a measurement range of ¬±1000 g pk. It operates effectively within a frequency range of 3 kHz (¬±5%) and 5 kHz (¬±1 dB), with a resonant frequency of at least 15 kHz. The device exhibits non-linearity of ,â§2.5% and transverse sensitivity of ,â§5%. Designed for extreme conditions, the accelerometer has an operating temperature range from -67 to 1200 ¬8F (-55 to 649 ¬8C) and a survivable limit up to -67 to 1400 ¬8F (-55 to 760 ¬8C). It can withstand shock overloads of ¬±2000 g pk. The sensing element is a UHT-12,Ñ¢ shear type, housed in a hermetically sealed Inconel casing, ensuring durability and reliability. The accelerometer includes a 10 ft integral hardline cable with a 10-32 coaxial jack for connection. Weighing 1.6 oz (45 gm) and measuring 0.56 in x 0.95 in x 0.56 in, it is compact and suitable for various applications. The product also comes with a mounting screw and a NIST traceable frequency response accessory.

Suppliers

Company
Product
Description
Supplier Links
Charge Output Accelerometer - EX357E93/020NJ - PCB Piezotronics, Inc.
Depew, NY, United States
Charge Output Accelerometer
EX357E93/020NJ
Charge Output Accelerometer EX357E93/020NJ
Charge output accel, with UHT-12TM shear sensing crystal, 2.3 pC/g, +1200 F operation, int hardline cable with smaller 10-32 coax, with intrinsic safety approvals Replaces Legacy Models Endevco 6243M2 and 6243M9

Charge output accel, with UHT-12TM shear sensing crystal, 2.3 pC/g, +1200 F operation, int hardline cable with smaller 10-32 coax, with intrinsic safety approvals

Replaces Legacy Models Endevco 6243M2 and 6243M9

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number EX357E93/020NJ
Product Name Charge Output Accelerometer
Sensor Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20008323-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 4500 Hz
View Details