Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
PCB PIEZOTRONICS, INC.
BAT025 -- BATTERY, SEALED LEAD ACID 12V 55AH
PCB Piezotronics, Inc.
BATTERY, SEALED LEAD ACID 12V 55AH
BAT025
Description
55 Ah, 12V sealed lead-acid battery
PCB Piezotronics, Inc.
Done
Description
55 Ah, 12V sealed lead-acid battery
Suppliers
Company
Product
Description
Supplier Links
PCB Piezotronics, Inc.
Depew, NY, United States
BATTERY, SEALED LEAD ACID 12V 55AH
BAT025
BATTERY, SEALED LEAD ACID 12V 55AH
BAT025
55 Ah, 12V sealed lead-acid battery
55 Ah, 12V sealed lead-acid battery
Supplier's Site
Technical Specifications
PCB Piezotronics, Inc.
Product Category
Batteries
Product Number
BAT025
Product Name
BATTERY, SEALED LEAD ACID 12V 55AH
Voltage
12 volts
Unlock Full Specs
to access all available technical data
Similar Products
AgozTech LLC
Replacement Li-ion Battery for Zebra TC51, TC510, TC510K, TC52, TC520 TC520K, TC56, TC57 Scanner
AG-TC51BTR_ZBR-TC5x-GBSC
Specs
Voltage
3.6 volts
Capacity
4.3 ampere-hr
View Details
Advantech
For PWS-872 and PWS-872FL
PWS-870-BAT200E
View Details
BARTEC
Standard battery
tc78ex-ni-standard-battery
Specs
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details
Green Cubes Technology
SAFEFlex GSE Batteries
FBP-1403-24V
Specs
Voltage
24 volts
Capacity
420 ampere-hr
Width / Diameter
12.5 inch (317 mm)
View Details