PCB Piezotronics, Inc. BATTERY, LITHIUM ION 12V 45AH BAT019

Description
Battery LiFePo 12V 45 Ah blade connectors (requires hazardous materials shipping license). When used in a solar powered system the PSA044 charge controller is required with this battery.
Description
Battery LiFePo 12V 45 Ah blade connectors (requires hazardous materials shipping license). When used in a solar powered system the PSA044 charge controller is required with this battery.

Suppliers

Company
Product
Description
Supplier Links
BATTERY, LITHIUM ION 12V 45AH - BAT019 - PCB Piezotronics, Inc.
Depew, NY, United States
BATTERY, LITHIUM ION 12V 45AH
BAT019
BATTERY, LITHIUM ION 12V 45AH BAT019
Battery LiFePo 12V 45 Ah blade connectors (requires hazardous materials shipping license). When used in a solar powered system the PSA044 charge controller is required with this battery.

Battery LiFePo 12V 45 Ah blade connectors (requires hazardous materials shipping license). When used in a solar powered system the PSA044 charge controller is required with this battery.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Batteries
Product Number BAT019
Product Name BATTERY, LITHIUM ION 12V 45AH
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 7770377 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells Battery Packs and Assemblies; Aa
Capacity 1.3 ampere-hr
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1414 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details