PCB Piezotronics, Inc. Variable Capacitance Accelerometer 770A-50-U-240

Description
Variable Capacitance Accelerometer
Datasheet
Description
Variable Capacitance Accelerometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Accelerometer - 770A-50-U-240 - PCB Piezotronics, Inc.
Depew, NY, United States
Variable Capacitance Accelerometer
770A-50-U-240
Variable Capacitance Accelerometer 770A-50-U-240
Variable Capacitance Accelerometer

Variable Capacitance Accelerometer

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 770A-50-U-240
Product Name Variable Capacitance Accelerometer
Sensor Technology Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 10219035-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 700 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details