PCB Piezotronics, Inc. ISOSHEAR PE ACCEL 7703A-1000-R

Description
Accelerometer, PE, 1000 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 120 grams, no cable incl.
Description
Accelerometer, PE, 1000 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 120 grams, no cable incl.

Suppliers

Company
Product
Description
Supplier Links
ISOSHEAR PE ACCEL - 7703A-1000-R - PCB Piezotronics, Inc.
Depew, NY, United States
ISOSHEAR PE ACCEL
7703A-1000-R
ISOSHEAR PE ACCEL 7703A-1000-R
Accelerometer, PE, 1000 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 120 grams, no cable incl.

Accelerometer, PE, 1000 pC/g, radiation hardened, -67°F to +550°F, isolated, 10-32 mounting stud, side connector, 120 grams, no cable incl.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7703A-1000-R
Product Name ISOSHEAR PE ACCEL
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Charge Triax Accel, Side C, HT, M3 Hole - -4527-C-- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Adhesive; Adhesive mounting
View Details