PCB Piezotronics, Inc. PR ACCEL, 2K 758H-2K-240

Description
Accelerometer, PR, 2,000 g, damped, adhesive mount, 20 ft cable
Description
Accelerometer, PR, 2,000 g, damped, adhesive mount, 20 ft cable

Suppliers

Company
Product
Description
Supplier Links
PR ACCEL, 2K - 758H-2K-240 - PCB Piezotronics, Inc.
Depew, NY, United States
PR ACCEL, 2K
758H-2K-240
PR ACCEL, 2K 758H-2K-240
Accelerometer, PR, 2,000 g, damped, adhesive mount, 20 ft cable

Accelerometer, PR, 2,000 g, damped, adhesive mount, 20 ft cable

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 758H-2K-240
Product Name PR ACCEL, 2K
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20013471-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 1900 Hz
View Details