PCB Piezotronics, Inc. PR ACCEL, 60KG, DROP TEST 727-60K-120

Description
Accelerometer, PR, 60,000 g, undamped, adhesive mount, 5V excitation, 10 ft cable
Description
Accelerometer, PR, 60,000 g, undamped, adhesive mount, 5V excitation, 10 ft cable

Suppliers

Company
Product
Description
Supplier Links
PR ACCEL, 60KG, DROP TEST - 727-60K-120 - PCB Piezotronics, Inc.
Depew, NY, United States
PR ACCEL, 60KG, DROP TEST
727-60K-120
PR ACCEL, 60KG, DROP TEST 727-60K-120
Accelerometer, PR, 60,000 g, undamped, adhesive mount, 5V excitation, 10 ft cable

Accelerometer, PR, 60,000 g, undamped, adhesive mount, 5V excitation, 10 ft cable

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 727-60K-120
Product Name PR ACCEL, 60KG, DROP TEST
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Airborne Accelerometer - 3078A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Embedded Accelerometers - 20004620-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details