PCB Piezotronics, Inc. Piezoresistive Accelerometer 7264H-2K-120

Description
Accelerometer, PR, 2,000g, multi-mode damped, screw mount, 10 ft cable
Datasheet
Description
Accelerometer, PR, 2,000g, multi-mode damped, screw mount, 10 ft cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoresistive Accelerometer - 7264H-2K-120 - PCB Piezotronics, Inc.
Depew, NY, United States
Piezoresistive Accelerometer
7264H-2K-120
Piezoresistive Accelerometer 7264H-2K-120
Accelerometer, PR, 2,000g, multi-mode damped, screw mount, 10 ft cable

Accelerometer, PR, 2,000g, multi-mode damped, screw mount, 10 ft cable

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7264H-2K-120
Product Name Piezoresistive Accelerometer
Sensor Technology Piezoresistive
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Airborne Accelerometer - 3077A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Plug & Play Accelerometers - 13201A-2404 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
View Details