PCB Piezotronics, Inc. RING SHEAR ISOTRON ACCEL 7251HT-10

Description
Accelerometer, IEPE, 10 mV/g, ±500 g, -67°F to +302°F, isolated, thru-hole mount, side connector, 14 grams
Description
Accelerometer, IEPE, 10 mV/g, ±500 g, -67°F to +302°F, isolated, thru-hole mount, side connector, 14 grams

Suppliers

Company
Product
Description
Supplier Links
RING SHEAR ISOTRON ACCEL - 7251HT-10 - PCB Piezotronics, Inc.
Depew, NY, United States
RING SHEAR ISOTRON ACCEL
7251HT-10
RING SHEAR ISOTRON ACCEL 7251HT-10
Accelerometer, IEPE, 10 mV/g, ±500 g, -67°F to +302°F, isolated, thru-hole mount, side connector, 14 grams

Accelerometer, IEPE, 10 mV/g, ±500 g, -67°F to +302°F, isolated, thru-hole mount, side connector, 14 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7251HT-10
Product Name RING SHEAR ISOTRON ACCEL
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20016620-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 1500 Hz
View Details