PCB Piezotronics, Inc. RING SHEAR ISOTRON ACCEL 7251A-500

Description
Accelerometer, IEPE, 500 mV/g, ±10 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams
Datasheet
Description
Accelerometer, IEPE, 500 mV/g, ±10 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING SHEAR ISOTRON ACCEL - 7251A-500 - PCB Piezotronics, Inc.
Depew, NY, United States
RING SHEAR ISOTRON ACCEL
7251A-500
RING SHEAR ISOTRON ACCEL 7251A-500
Accelerometer, IEPE, 500 mV/g, ±10 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams

Accelerometer, IEPE, 500 mV/g, ±10 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7251A-500
Product Name RING SHEAR ISOTRON ACCEL
Acceleration 10 g
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3093M27 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20004829-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 300 Hz
View Details
2 suppliers