PCB Piezotronics, Inc. *Small Ring Shear Isotron 7250A-10-R

Description
Accelerometer, IEPE, 10 mV/g, ±500 g, 4 Hz to 20 kHz, -67°F to +257°F, isolated, thru-hole mount, side connector, 1.8 grams, no cable incl.
Description
Accelerometer, IEPE, 10 mV/g, ±500 g, 4 Hz to 20 kHz, -67°F to +257°F, isolated, thru-hole mount, side connector, 1.8 grams, no cable incl.

Suppliers

Company
Product
Description
Supplier Links
*Small Ring Shear Isotron - 7250A-10-R - PCB Piezotronics, Inc.
Depew, NY, United States
*Small Ring Shear Isotron
7250A-10-R
*Small Ring Shear Isotron 7250A-10-R
Accelerometer, IEPE, 10 mV/g, ±500 g, 4 Hz to 20 kHz, -67°F to +257°F, isolated, thru-hole mount, side connector, 1.8 grams, no cable incl.

Accelerometer, IEPE, 10 mV/g, ±500 g, 4 Hz to 20 kHz, -67°F to +257°F, isolated, thru-hole mount, side connector, 1.8 grams, no cable incl.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7250A-10-R
Product Name *Small Ring Shear Isotron
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3143D13-05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20025129-80 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details