PCB Piezotronics, Inc. ACCELEROMETER 7240C

Description
Accelerometer, PE, 3 pC/g, -67°F to +500°F, not isolated, 10-32 mounting stud, side connector, 4.8 grams
Description
Accelerometer, PE, 3 pC/g, -67°F to +500°F, not isolated, 10-32 mounting stud, side connector, 4.8 grams

Suppliers

Company
Product
Description
Supplier Links
ACCELEROMETER - 7240C - PCB Piezotronics, Inc.
Depew, NY, United States
ACCELEROMETER
7240C
ACCELEROMETER 7240C
Accelerometer, PE, 3 pC/g, -67°F to +500°F, not isolated, 10-32 mounting stud, side connector, 4.8 grams

Accelerometer, PE, 3 pC/g, -67°F to +500°F, not isolated, 10-32 mounting stud, side connector, 4.8 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7240C
Product Name ACCELEROMETER
Acceleration 5000 g
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3133A6 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20017493-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 7000 Hz
View Details
2 suppliers