PCB Piezotronics, Inc. PE ACCEL, RING SHEAR 7221A

Description
Accelerometer, PE, 10 pC/g, -67°F to +500°F, isolated, thru-hole mount, 10.5 grams
Description
Accelerometer, PE, 10 pC/g, -67°F to +500°F, isolated, thru-hole mount, 10.5 grams

Suppliers

Company
Product
Description
Supplier Links
PE ACCEL, RING SHEAR - 7221A - PCB Piezotronics, Inc.
Depew, NY, United States
PE ACCEL, RING SHEAR
7221A
PE ACCEL, RING SHEAR 7221A
Accelerometer, PE, 10 pC/g, -67°F to +500°F, isolated, thru-hole mount, 10.5 grams

Accelerometer, PE, 10 pC/g, -67°F to +500°F, isolated, thru-hole mount, 10.5 grams

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Accelerometers
Product Number 7221A
Product Name PE ACCEL, RING SHEAR
Acceleration 2000 g
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Triaxial Seat Pad Accelerometer - 5313A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details