PCB Piezotronics, Inc. BNC Termination Enclosure 691A50/12

Description
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 12 channels, terminal strip input, BNC jack output, 12 PGME07 cord grips
Description
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 12 channels, terminal strip input, BNC jack output, 12 PGME07 cord grips
Datasheet
Datasheet Summary
Powered by GS/AI

The BNC Termination Enclosure model 691A50/12 from PCB Piezotronics, Inc. is designed for robust environmental protection with a NEMA 4X (IP66) rating, making it suitable for outdoor and harsh conditions. It measures 8 inches by 6 inches by 4 inches and weighs 2.5 pounds. The enclosure supports 12 channels, featuring a terminal block input and BNC jack output, facilitating easy connectivity. It is constructed from fiberglass, ensuring durability and resistance to corrosion. The operating temperature range is from -15 to +158 °F (-26 to +70 °C), allowing for versatile application in various environments.

Datasheet Summary
Powered by GS/AI

The BNC Termination Enclosure model 691A50/12 from PCB Piezotronics, Inc. is designed for robust environmental protection with a NEMA 4X (IP66) rating, making it suitable for outdoor and harsh conditions. It measures 8 inches by 6 inches by 4 inches and weighs 2.5 pounds. The enclosure supports 12 channels, featuring a terminal block input and BNC jack output, facilitating easy connectivity. It is constructed from fiberglass, ensuring durability and resistance to corrosion. The operating temperature range is from -15 to +158 °F (-26 to +70 °C), allowing for versatile application in various environments.

Suppliers

Company
Product
Description
Supplier Links
BNC Termination Enclosure - 691A50/12 - PCB Piezotronics, Inc.
Depew, NY, United States
BNC Termination Enclosure
691A50/12
BNC Termination Enclosure 691A50/12
BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 12 channels, terminal strip input, BNC jack output, 12 PGME07 cord grips

BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 12 channels, terminal strip input, BNC jack output, 12 PGME07 cord grips

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Industrial Enclosures
Product Number 691A50/12
Product Name BNC Termination Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details