PCB Piezotronics, Inc. CUSTOM CABLE, 6917M113/120 6917M113/120

Description
CUSTOM CABLE, 6917M113/120 Designed to mate with differential type piezoelectric accelerometers which utilize a two pin receptacle with 7/16-27 UNS-2A threads and differential charge amplifiers that use twin BNC receptacles. This cable assembly is designed for continuous use in turbofan environments at the accelerometer end up to 550°F, and up to 600°F for intermittent periods. It features a specially designed accelerometer plug assembly with high force contacts and alumina inserts for high temperature operation. It also includes a removable backshell providing for field replacement. The other end of the cable is terminated with a plug that mates to a twin BNC type receptacle. The cable (with twisted pair conductors) is noise treated and PTFE jacketed.
Description
CUSTOM CABLE, 6917M113/120 Designed to mate with differential type piezoelectric accelerometers which utilize a two pin receptacle with 7/16-27 UNS-2A threads and differential charge amplifiers that use twin BNC receptacles. This cable assembly is designed for continuous use in turbofan environments at the accelerometer end up to 550°F, and up to 600°F for intermittent periods. It features a specially designed accelerometer plug assembly with high force contacts and alumina inserts for high temperature operation. It also includes a removable backshell providing for field replacement. The other end of the cable is terminated with a plug that mates to a twin BNC type receptacle. The cable (with twisted pair conductors) is noise treated and PTFE jacketed.

Suppliers

Company
Product
Description
Supplier Links
CUSTOM CABLE, 6917M113/120 - 6917M113/120 - PCB Piezotronics, Inc.
Depew, NY, United States
CUSTOM CABLE, 6917M113/120
6917M113/120
CUSTOM CABLE, 6917M113/120 6917M113/120
CUSTOM CABLE, 6917M113/120 Designed to mate with differential type piezoelectric accelerometers which utilize a two pin receptacle with 7/16-27 UNS-2A threads and differential charge amplifiers that use twin BNC receptacles. This cable assembly is designed for continuous use in turbofan environments at the accelerometer end up to 550°F, and up to 600°F for intermittent periods. It features a specially designed accelerometer plug assembly with high force contacts and alumina inserts for high temperature operation. It also includes a removable backshell providing for field replacement. The other end of the cable is terminated with a plug that mates to a twin BNC type receptacle. The cable (with twisted pair conductors) is noise treated and PTFE jacketed.

CUSTOM CABLE, 6917M113/120

Designed to mate with differential type piezoelectric accelerometers which utilize a two pin receptacle with 7/16-27 UNS-2A threads and differential charge amplifiers that use twin BNC receptacles. This cable assembly is designed for continuous use in turbofan environments at the accelerometer end up to 550°F, and up to 600°F for intermittent periods. It features a specially designed accelerometer plug assembly with high force contacts and alumina inserts for high temperature operation. It also includes a removable backshell providing for field replacement. The other end of the cable is terminated with a plug that mates to a twin BNC type receptacle. The cable (with twisted pair conductors) is noise treated and PTFE jacketed.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 6917M113/120
Product Name CUSTOM CABLE, 6917M113/120
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Sensor Charge Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Connector Type BNC; BNC male connector
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details