The Charge Output TO-8 model 66392CNZ1 from PCB Piezotronics, Inc. is a low-cost, embeddable accelerometer designed for various applications. It features a sensitivity of 100 pC/g and operates within a frequency range of 5 kHz with a resonant frequency exceeding 16 kHz. The device exhibits non-linearity of ,â§1% and transverse sensitivity of ,â§7%, ensuring reliable performance in dynamic measurements. This accelerometer has an overload limit of 5000 g pk and operates effectively within a temperature range of -65 to +185 °F (-54 to +85 °C). It has a capacitance of 2700 pF and is constructed with a ceramic sensing element and stainless steel housing, providing durability and resistance to environmental factors. The device is hermetically sealed and can be mounted using adhesive or solder, with electrical connections made via header pins positioned at the bottom. Optional versions of this model include high-temperature variants that extend the operational temperature range up to 250 °F (121 °C) and RoHS compliant options. The product is supplied with NIST-traceable calibration for accurate performance verification.
Low cost embeddable accelerometer, 2-wire charge, 100 pC/g, TO8 housing, negative output, header pins
| PCB Piezotronics, Inc. | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 66392CNZ1 |
| Product Name | Charge Output TO-8 |
| Sensor Mounting | Adhesive; Adhesive/Solder |